53.3V Clamp 338A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=33V, VBR=36.7V, ID=10A, IPP=338A, VC=53.3V TEMP COEFF=38 PLAD ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP33A-ND | 32AJ6899 | MPLAD18KP33A |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=33V, Vbr=36.7V, Id=10A, Ipp=338A, Vc=53.3V Temp Coeff=38 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 53.3 volts | 53.3 volts |