137V Clamp 132A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=85V, VBR=94.4V, ID=10A, IPP=132A, VC=137V TEMP COEFF=102 PLAD ROHS COMPLIANT: YES
TVS DIODE 85VWM 137VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP85CAE3-ND | 32AJ6963 | MPLAD18KP85CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=85V, Vbr=94.4V, Id=10A, Ipp=132A, Vc=137V Temp Coeff=102 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 137 volts | 137 volts |