13.6V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 8VWM 13.6VC PLAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP8.0CA-ND | MPLAD18KP8.0CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 18000 watts | 18000 watts |
| VC | 13.6 volts | 13.6 volts |