Microchip Technology, Inc. TVS Diodes MPLAD18KP17AE3

Description
27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet
Description
27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MPLAD18KP17AE3-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD

27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MPLAD18KP17AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MPLAD18KP17AE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MPLAD18KP17AE3
TVS DIODE 17VWM 27.6VC PLAD

TVS DIODE 17VWM 27.6VC PLAD

Supplier's Site
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=10A, Ipp=653A, Vc=27.6V Temp Coeff=18 Plad Rohs Compliant Microchip - 32AJ6859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=10A, Ipp=653A, Vc=27.6V Temp Coeff=18 Plad Rohs Compliant Microchip
32AJ6859
Surface Mount 18,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=10A, Ipp=653A, Vc=27.6V Temp Coeff=18 Plad Rohs Compliant Microchip 32AJ6859
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=17V, VBR=18.9V, ID=10A, IPP=653A, VC=27.6V TEMP COEFF=18 PLAD ROHS COMPLIANT: YES

SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=17V, VBR=18.9V, ID=10A, IPP=653A, VC=27.6V TEMP COEFF=18 PLAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number MPLAD18KP17AE3-ND MPLAD18KP17AE3 32AJ6859
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Surface Mount 18,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=10A, Ipp=653A, Vc=27.6V Temp Coeff=18 Plad Rohs Compliant Microchip
Configuration Single
Package Nonstandard SMD PLAD
Peak Pulse Power 18000 watts 18000 watts
VC 27.6 volts 27.6 volts
Unlock Full Specs
to access all available technical data