17V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 10VWM 17VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=10V, VBR=11.1V, ID=45A, IPP=1059A, VC=17V TEMP COEFF=9 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP10CAE3-ND | MPLAD18KP10CAE3 | 32AJ6817 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=10V, Vbr=11.1V, Id=45A, Ipp=1059A, Vc=17V Temp Coeff=9 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 17 volts | 17 volts |