275V Clamp 66A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 170VWM 275VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=170V, VBR=189V, ID=10A, IPP=66A, VC=275V TEMP COEFF=207 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MPLAD18KP170A-ND | MPLAD18KP170A | 32AJ6861 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=170V, Vbr=189V, Id=10A, Ipp=66A, Vc=275V Temp Coeff=207 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 275 volts | 275 volts |