113V Clamp 264A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 70VWM 113VC PLAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD30KP70CA-ND | MPLAD30KP70CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | PLAD |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 113 volts | 113 volts |