TVS DIODE 60VWM 96.8VC PLAD
SURFACE MOUNT 18,000 WATT, TVS,
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=60V, VBR=66.7V, ID=10A, IPP=186A, VC=96.8V TEMP COEFF=70 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 150-MPLAD18KP60CA/TR-ND | MPLAD18KP60CA/TR | 61AJ7553 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=60V, Vbr=66.7V, Id=10A, Ipp=186A, Vc=96.8V Temp Coeff=70 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 96.8 volts | 96.8 volts |