58.1V Clamp 310A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=36V, VBR=40V, ID=10A, IPP=310A, VC=58.1V TEMP COEFF=40 PLAD ROHS COMPLIANT: YES
TVS DIODE 36VWM 58.1VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP36A-ND | 32AJ6903 | MPLAD18KP36A |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=36V, Vbr=40V, Id=10A, Ipp=310A, Vc=58.1V Temp Coeff=40 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 58.1 volts | 58.1 volts |