72.7V Clamp 248A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=45V, VBR=50V, ID=10A, IPP=248A, VC=72.7V TEMP COEFF=51 PLAD ROHS COMPLIANT: YES
TVS DIODE 45VWM 72.7VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD18KP45CA-ND | 32AJ6913 | MPLAD18KP45CA |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=45V, Vbr=50V, Id=10A, Ipp=248A, Vc=72.7V Temp Coeff=51 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 72.7 volts | 72.7 volts |