TE Connectivity Quick Disconnects 1742999-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 15.34 MM  [.604 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 15.34 MM  [.604 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1742999-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1742999-2
Quick Disconnects 1742999-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 15.34 MM  [.604 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ]
  • Product Length : 15.34 MM  [.604 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A120405TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A120405TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A120405TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A120405CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A120405CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A120405CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742999-2
Terminals 1742999-2
Terminals 18-14AWG .250 FLG TM LIF REC Reel of 9000

Terminals 18-14AWG .250 FLG TM LIF REC Reel of 9000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1742999-2 A120405TR-ND A120405CT-ND 1742999-2
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details