TE Connectivity
Quick Disconnects
180353-3
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.8 - 5.1 MM [.149 - .2 INCH ] Overall Length : 19.5 MM [.767 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 3500
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.8 - 5.1 MM [.149 - .2 INCH ] Overall Length : 19.5 MM [.767 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 3500
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 3.8 - 5.1 MM [.149 - .2 INCH ] Overall Length : 19.5 MM [.767 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 3500
Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 3.8 - 5.1 MM [.149 - .2 INCH ]
- Overall Length : 19.5 MM [.767 INCH ]
- Wire Size (MMSQ) : 4 - 6
- Wire Size (AWG) : 11 - 9
- Wire Size (CMA) : 8234 - 13092
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 3500
Product Type Features
- Sealable : No
- Terminates To : Wire & Cable
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
180353-3 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details