TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1742377-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.72 MM , .5 MM  [.068 INCH , .02 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.06 - 1.85 MM  [.073 INCH , .042 - .073 INCH ] Overall Product Length : 14.25 MM  [.561 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.72 MM , .5 MM  [.068 INCH , .02 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.06 - 1.85 MM  [.073 INCH , .042 - .073 INCH ] Overall Product Length : 14.25 MM  [.561 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1742377-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1742377-2
Crimp Wire Pins, Tabs & Ferrules 1742377-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM  [.08 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.72 MM , .5 MM  [.068 INCH , .02 INCH ] Compatible Insulation Diameter Range : 1.85 MM , 1.06 - 1.85 MM  [.073 INCH , .042 - .073 INCH ] Overall Product Length : 14.25 MM  [.561 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100 - 254 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.03 MM  [.08 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.72 MM , .5 MM  [.068 INCH , .02 INCH ]
  • Compatible Insulation Diameter Range : 1.85 MM , 1.06 - 1.85 MM  [.073 INCH , .042 - .073 INCH ]
  • Overall Product Length : 14.25 MM  [.561 INCH ]
  • Terminal Material Thickness : .24 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .05 - .12
  • Wire Size (AWG) : 30 - 26
  • Wire Size (CMA) : 100 - 254

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742377-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details