TE Connectivity
PCB Terminals
1742303-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 3.05 MM [.093 - .12 INCH ] Profile Height from PCB : 14.35 MM [.572 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 3.05 MM [.093 - .12 INCH ] Profile Height from PCB : 14.35 MM [.572 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 3.05 MM [.093 - .12 INCH ] Profile Height from PCB : 14.35 MM [.572 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Flag
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 3.81 MM [.15 INCH ]
- PCB Hole Diameter : 1.25 MM [.049 INCH ]
- PCB Thickness (Recommended) : 2.36 - 3.05 MM [.093 - .12 INCH ]
- Profile Height from PCB : 14.35 MM [.572 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A144535CT-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A144535TR-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
1742303-1 |
A144535CT-ND |
A144535TR-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
Insulated
North American
14 AWG
International
2.5 mm2
View Details