TE Connectivity Rings & Spades 180396-2

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Spade Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Ring & Spade Overall Length : 19.3 MM  [.76 INCH ] Ring & Spade Wire Insulation Diameter : 2.6 - 4 MM  [.102 - .157 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .102 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 5000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Square Spade Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Spade Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Ring & Spade Overall Length : 19.3 MM  [.76 INCH ] Ring & Spade Wire Insulation Diameter : 2.6 - 4 MM  [.102 - .157 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .102 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 5000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Square Spade Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 180396-2 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
180396-2
Rings & Spades 180396-2
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Contact Base Material : Brass Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Spade Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ] Ring & Spade Overall Length : 19.3 MM  [.76 INCH ] Ring & Spade Wire Insulation Diameter : 2.6 - 4 MM  [.102 - .157 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Insulation Diameter (Min) (INCH) : .102 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 5000 Ring & Spade Packaging Method : Strip/Reel Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : Square Spade Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Contact Base Material : Brass
  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Spade Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.79 MM  [.11 INCH , .065 INCH ]
  • Ring & Spade Overall Length : 19.3 MM  [.76 INCH ]
  • Ring & Spade Wire Insulation Diameter : 2.6 - 4 MM  [.102 - .157 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 3.99 MM  [.157 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .102
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 5000
  • Ring & Spade Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : #10
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : Square Spade
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
180396-2
Terminals 180396-2
Terminals RINGTONGUE I.S.

Terminals RINGTONGUE I.S.

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 180396-2 180396-2
Product Name Rings & Spades Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details