TE Connectivity Magnet Wire Terminals 1740419-1

Description
Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 19 MM  [.748 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.299 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 19 MM  [.748 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.299 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1740419-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1740419-1
Magnet Wire Terminals 1740419-1
Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length : 19 MM  [.748 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 7.6 MM  [.299 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Left Hand
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 21
  • Magnet Wire Size (MM) : .72
  • Product Length : 19 MM  [.748 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 7.6 MM  [.299 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A135222CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A135222CT-ND
Terminals - Magnetic Wire Connectors A135222CT-ND
CONN MAG TERM 21AWG IDC

CONN MAG TERM 21AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A135222TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A135222TR-ND
Terminals - Magnetic Wire Connectors A135222TR-ND
CONN MAG TERM 21AWG IDC

CONN MAG TERM 21AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1740419-1
Terminals 1740419-1
Terminals MAG-MATE PIN CONTACT

Terminals MAG-MATE PIN CONTACT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1740419-1 A135222CT-ND A135222TR-ND 1740419-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details