TE Connectivity
PCB Terminals
1742014-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 1.27 MM [.05 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 3.18 MM [.125 INCH ] Profile Height from PCB : 8.38 MM [.334 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 1.27 MM [.05 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 3.18 MM [.125 INCH ] Profile Height from PCB : 8.38 MM [.334 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 1.27 MM [.05 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 3.18 MM [.125 INCH ] Profile Height from PCB : 8.38 MM [.334 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 1.27 MM [.05 INCH ]
- PCB Hole Diameter : 1.25 MM [.049 INCH ]
- PCB Thickness (Recommended) : 3.18 MM [.125 INCH ]
- Profile Height from PCB : 8.38 MM [.334 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A125034CT-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A125034TR-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
1742014-1 |
A125034CT-ND |
A125034TR-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
20 to 27 AWG
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details