Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 4 MM [.157 INCH ] Contact Working Range (Low) : 3.4 MM [.134 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold
Dimensions Product Length : 4 MM [.157 INCH ] Product Width : 2.5 MM [.098 INCH ] Uncompressed Height : 4.3 MM [.169 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Box-Clip
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 4 MM [.157 INCH ] Contact Working Range (Low) : 3.4 MM [.134 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold
Dimensions Product Length : 4 MM [.157 INCH ] Product Width : 2.5 MM [.098 INCH ] Uncompressed Height : 4.3 MM [.169 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Box-Clip
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 4 MM [.157 INCH ] Contact Working Range (Low) : 3.4 MM [.134 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold
Dimensions Product Length : 4 MM [.157 INCH ] Product Width : 2.5 MM [.098 INCH ] Uncompressed Height : 4.3 MM [.169 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Box-Clip
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Number of Positions : 1
Side Protected : No
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 1.5
Contact Underplating Material : Nickel
Contact Working Range (High) : 4 MM [.157 INCH ]
Contact Working Range (Low) : 3.4 MM [.134 INCH ]
PCB Contact Termination Area Plating Material : Gold
Point of Contact Area Plating Material : Gold
Dimensions
Product Length : 4 MM [.157 INCH ]
Product Width : 2.5 MM [.098 INCH ]
Uncompressed Height : 4.3 MM [.169 INCH ]
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 2000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Scalable : No
Spring Finger Type : Box-Clip
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]