TE Connectivity Magnet Wire Terminals 1742910-1

Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.52 MM  [.06 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Overall Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 12.49 MM  [.492 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.52 MM  [.06 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Overall Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 12.49 MM  [.492 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742910-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742910-1
Magnet Wire Terminals 1742910-1
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : 1.52 MM  [.06 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Overall Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 12.49 MM  [.492 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle
  • Mating Tab Thickness : .25 MM  [.01 INCH ]
  • Mating Tab Width : 1.52 MM  [.06 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 28
  • Magnet Wire Size (MM) : .25 - .32
  • Overall Product Length : 8.76 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 12.49 MM  [.492 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1742910-1
Terminals 1742910-1
Terminals RECEPT. TAB, MAG-MATE,#30-28,

Terminals RECEPT. TAB, MAG-MATE,#30-28,

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742910-1 1742910-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details