TE Connectivity
Quick Disconnects
1743221-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .4 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ]
- Terminal Material Thickness : .4 MM [.016 INCH ]
- Wire Size (MMSQ) : .82 - 3.31
- Wire Size (AWG) : 18 - 12
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1743221-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details