TE Connectivity Ring Terminals 173638-1

Description
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.02 MM , 1.42 MM  [.055 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.66 MM  [.144 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .144 INCH ] Product Length : 21.08 MM  [.83 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.02 MM , 1.42 MM  [.055 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.66 MM  [.144 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .144 INCH ] Product Length : 21.08 MM  [.83 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 173638-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
173638-1
Ring Terminals 173638-1
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.02 MM , 1.42 MM  [.055 INCH , .118 INCH ] Compatible Insulation Diameter (Max) : 3.66 MM  [.144 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .144 INCH ] Product Length : 21.08 MM  [.83 INCH ] Stud Diameter : 4.4 MM  [.173 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.02 MM , 1.42 MM  [.055 INCH , .118 INCH ]
  • Compatible Insulation Diameter (Max) : 3.66 MM  [.144 INCH ]
  • Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .144 INCH ]
  • Product Length : 21.08 MM  [.83 INCH ]
  • Stud Diameter : 4.4 MM  [.173 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 173638-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details