TE Connectivity
Magnet Wire Terminals
1740603-1
Description
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 29.5 Magnet Wire Size (MM) : .18 - .27 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 13.9 MM [.547 INCH ]
Identification Marking Identification Number : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 29.5 Magnet Wire Size (MM) : .18 - .27 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 13.9 MM [.547 INCH ]
Identification Marking Identification Number : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 33 - 29.5 Magnet Wire Size (MM) : .18 - .27 Product Length : 13.9 MM [.547 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 13.9 MM [.547 INCH ]
Identification Marking Identification Number : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]
Contact Features
- Contact Underplating Material : None
- Magnet Wire Terminal Type : Leaf
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 33 - 29.5
- Magnet Wire Size (MM) : .18 - .27
- Product Length : 13.9 MM [.547 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 13.9 MM [.547 INCH ]
Identification Marking
- Identification Number : 4
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1740603-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details