TE Connectivity Connector Contacts 1742630-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .321 - .811 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .321 - .811 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1742630-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1742630-1
Connector Contacts 1742630-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .321 - .811 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 23.5
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .321 - .811
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Electrical Characteristics


  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 240

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A120403CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A120403CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A120403CT-ND
RAST 5 POSILOCK MKIII,22-18 AW

RAST 5 POSILOCK MKIII,22-18 AW

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A120403TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A120403TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A120403TR-ND
RAST 5 POSILOCK MKIII,22-18 AW

RAST 5 POSILOCK MKIII,22-18 AW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1742630-1 A120403CT-ND A120403TR-ND
Product Name Connector Contacts Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details