TE Connectivity Magnet Wire Terminals 1742934-1

Description
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Hole Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Hole Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742934-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742934-1
Magnet Wire Terminals 1742934-1
Body Features Cavity Size : Size 1 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Hole Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cavity Size : Size 1
  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Aluminum Wire Size (AWG) : 21 - 19
  • Aluminum Wire Size (MM) : .41 - .91
  • Magnet Wire Size (AWG) : 23 - 20
  • Magnet Wire Size (MM) : .57 - .81
  • Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 4.75 MM  [.02 INCH ]
  • Magnet Wire Terminal Overall Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 16 MM  [.63 INCH ]

Mechanical Attachment


  • Magnet Wire Terminal Mating Retention Type : Hole

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel/Carton

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1742934-1
Terminals 1742934-1
Terminals MAG-MATE 187 FTAB 23 TPBR

Terminals MAG-MATE 187 FTAB 23 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742934-1 1742934-1
Product Name Magnet Wire Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details