TE Connectivity Connector Contacts 179956-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .205 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 3600 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .205 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 3600 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 179956-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
179956-3
Connector Contacts 179956-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .205 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 3600 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 23.4 MM  [.921 INCH ]
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 1 MM  [.039 INCH ]
  • Mating Tab Width : 6.4 MM  [.25 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 4 - 5.2 MM  [.157 - .205 INCH ]
  • Wire Size (MMSQ) : 3.08 - 5.5
  • Wire Size (AWG) : 12 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 630

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 3600

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 179956-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details