TE Connectivity Power Terminals 1740335-7

Description
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 17.1 MM  [.704 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 17.1 MM  [.704 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1740335-7 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1740335-7
Power Terminals 1740335-7
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length : 17.1 MM  [.704 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Length : 17.1 MM  [.704 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 13000

Product Type Features


  • Power Terminal Type : Pin Power Terminal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1740335-7
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details