TE Connectivity Magnet Wire Terminals 1742160-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 18 Magnet Wire Size (MM) : .81 - 1.15 Product Length : 26.45 MM  [1.04 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Dimple, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 18 Magnet Wire Size (MM) : .81 - 1.15 Product Length : 26.45 MM  [1.04 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Dimple, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742160-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742160-1
Magnet Wire Terminals 1742160-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 18 Magnet Wire Size (MM) : .81 - 1.15 Product Length : 26.45 MM  [1.04 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Mating Retention Type : Dimple, Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 19 - 18
  • Magnet Wire Size (MM) : .81 - 1.15
  • Product Length : 26.45 MM  [1.04 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Mechanical Attachment


  • Mating Retention Type : Dimple, Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111059CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111059CT-ND
Terminals - Magnetic Wire Connectors A111059CT-ND
CONN MAG TERM 17-19AWG QC 0.187

CONN MAG TERM 17-19AWG QC 0.187

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111059TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111059TR-ND
Terminals - Magnetic Wire Connectors A111059TR-ND
CONN MAG TERM 17-19AWG QC 0.187

CONN MAG TERM 17-19AWG QC 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1742160-1 A111059CT-ND A111059TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers