TE Connectivity Connector Contacts 1-794609-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 - 6.35 MICM  [100 - 250 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 - 6.35 MICM  [100 - 250 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-794609-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-794609-2
Connector Contacts 1-794609-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 - 6.35 MICM  [100 - 250 MICIN ] Dimensions Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 3.81 MICM  [50 - 150 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.54 - 6.35 MICM  [100 - 250 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ]
  • Wire Size (MMSQ) : .05 - .14
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-794609-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details