TE Connectivity
Connector Contacts
1747469-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 6.86 - 7.87 MM [.27 - .31 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Printed Circuit Board, Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 6.86 - 7.87 MM [.27 - .31 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Printed Circuit Board, Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 6.86 - 7.87 MM [.27 - .31 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 20000
Termination Features Product Terminates To : Printed Circuit Board, Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Tab Thickness : .3 MM [.012 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : 6.86 - 7.87 MM [.27 - .31 INCH ]
- Wire Size (MMSQ) : .08 - .15
- Wire Size (AWG) : 28 - 26
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 20000
Termination Features
- Product Terminates To : Printed Circuit Board, Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1747469-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 21 AWG
View Details