TE Connectivity
Connector Contacts
1766232-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 125
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 4
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1 MICM [40 MICIN ]
- Mating Pin Diameter : 6.35 MM [.25 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 250
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766232-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details