TE Connectivity
Connector Contacts
1766245-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 2.38 MM [.094 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 2.38 MM [.094 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 12 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 2.38 MM [.094 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 35
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 12
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 2.38 MM [.094 INCH ]
- PCB Contact Termination Area Plating Material : Silver
- PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766245-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details