TE Connectivity
Connector Contacts
1766268-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 9.06 MM [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 9.06 MM [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 9.06 MM [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 200
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 0
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 9.06 MM [.357 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 100
Termination Features
- Product Terminates To : Busbar
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766268-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details