TE Connectivity Connector Contacts 1744128-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1744128-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1744128-3
Connector Contacts 1744128-3
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1744128-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details