TE Connectivity Power Terminals 1740336-4

Description
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Length : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Length : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1740336-4 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1740336-4
Power Terminals 1740336-4
Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 2.5 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Dimensions Product Length : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Power Terminal Type : Receptacle Power Terminal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Product Length : 10.9 MM  [.429 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 13000

Product Type Features


  • Power Terminal Type : Receptacle Power Terminal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1740336-4
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers