Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Socket Mating Pin Diameter : .6 MM [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : .65 - 1.35 MM [.026 - .053 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Shape & Form : Rectangular
- Contact Type : Socket
- Mating Pin Diameter : .6 MM [.023 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : .65 - 1.35 MM [.026 - .053 INCH ]
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]