TE Connectivity Connector Contacts 1742700-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1742700-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1742700-2
Connector Contacts 1742700-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 23.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 240

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742700-2
Product Name Connector Contacts
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details