TE Connectivity Quick Disconnects 1742421-2

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.14 MM  [.045 INCH ] Overall Length : 28.12 MM  [1.107 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1500 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Locking Lance Height (INCH) : .055 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.14 MM  [.045 INCH ] Overall Length : 28.12 MM  [1.107 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1500 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Locking Lance Height (INCH) : .055 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1742421-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1742421-2
Quick Disconnects 1742421-2
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.14 MM  [.045 INCH ] Overall Length : 28.12 MM  [1.107 INCH ] Receptacle Terminal Stock Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .21 - .82 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 400 - 1500 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Locking Lance Height (INCH) : .055 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Insertion Force : Normal Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.14 MM  [.045 INCH ]
  • Overall Length : 28.12 MM  [1.107 INCH ]
  • Receptacle Terminal Stock Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .21 - .82
  • Wire Size (AWG) : 24 - 18
  • Wire Size (CMA) : 400 - 1500

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Recognized

Mechanical Attachment


  • Locking Lance Height (INCH) : .055
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Insertion Force : Normal
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742421-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details