TE Connectivity Magnet Wire Terminals 1742958-1

Description
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 20 - 18 Aluminum Wire Size (MM) : .51 - .82 Magnet Wire Size (AWG) : 21 - 19 Magnet Wire Size (MM) : .72 - .91 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 14.85 MM  [.585 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Barbs Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 20 - 18 Aluminum Wire Size (MM) : .51 - .82 Magnet Wire Size (AWG) : 21 - 19 Magnet Wire Size (MM) : .72 - .91 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 14.85 MM  [.585 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Barbs Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742958-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742958-1
Magnet Wire Terminals 1742958-1
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 20 - 18 Aluminum Wire Size (MM) : .51 - .82 Magnet Wire Size (AWG) : 21 - 19 Magnet Wire Size (MM) : .72 - .91 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 14.85 MM  [.585 INCH ] Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Barbs Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Aluminum Wire Size (AWG) : 20 - 18
  • Aluminum Wire Size (MM) : .51 - .82
  • Magnet Wire Size (AWG) : 21 - 19
  • Magnet Wire Size (MM) : .72 - .91
  • Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 3 MM  [.02 INCH ]
  • Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 14.85 MM  [.585 INCH ]

Mechanical Attachment


  • Magnet Wire Terminal Mating Retention Type : Barbs

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel/Carton

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1742958-1
Terminals 1742958-1
Terminals MAG-MATE 118 TAB TPBR 17 ID SLOT

Terminals MAG-MATE 118 TAB TPBR 17 ID SLOT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742958-1 1742958-1
Product Name Magnet Wire Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details