TE Connectivity Magnet Wire Terminals 1742897-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Overall Product Length : 12.52 MM  [.493 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Overall Product Length : 12.52 MM  [.493 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742897-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742897-1
Magnet Wire Terminals 1742897-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .64 - 1.02 Overall Product Length : 12.52 MM  [.493 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 16 MM  [.63 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Termination Features Crimp Area Length : 5.96 MM  [.235 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : 3.43 MM  [.135 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Magnet Wire Size (AWG) : 22 - 18
  • Magnet Wire Size (MM) : .64 - 1.02
  • Overall Product Length : 12.52 MM  [.493 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 16 MM  [.63 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No

Termination Features


  • Crimp Area Length : 5.96 MM  [.235 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Sheung Wan, Hong Kong
Terminals
1742897-1
Terminals 1742897-1
Terminals MAG-MATE POKE-IN TAB 018 PTPBR

Terminals MAG-MATE POKE-IN TAB 018 PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742897-1 1742897-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details