TE Connectivity Ring Terminals & Spade Terminals 1742780-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.09 INCH , .04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .08 Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.09 INCH , .04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .08 Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1742780-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1742780-1
Ring Terminals & Spade Terminals 1742780-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.09 INCH , .04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .08 Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ]
  • Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.09 INCH , .04 INCH ]
  • Overall Product Length : 16.76 MM  [.66 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .08
  • Wire Size (MMSQ) : .3 - .8
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 640 - 1624

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
1742780-1
Terminals 1742780-1
Terminals Ring 22-18 .000080 MIN TPBR

Terminals Ring 22-18 .000080 MIN TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742780-1 1742780-1
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details