TE Connectivity
Magnet Wire Terminals
1742996-1
Description
Body Features Compatible With Cavity Size : Size 1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18 - 16.5 Aluminum Wire Size (MM) : .82 - 1.17 Magnet Wire Size (AWG) : 18.5 - 16.5, 19 - 17 Magnet Wire Size (MM) : .9 - 1.13, 1.1 - 1.2 Overall Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18 - 16.5 Aluminum Wire Size (MM) : .82 - 1.17 Magnet Wire Size (AWG) : 18.5 - 16.5, 19 - 17 Magnet Wire Size (MM) : .9 - 1.13, 1.1 - 1.2 Overall Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 18 - 16.5 Aluminum Wire Size (MM) : .82 - 1.17 Magnet Wire Size (AWG) : 18.5 - 16.5, 19 - 17 Magnet Wire Size (MM) : .9 - 1.13, 1.1 - 1.2 Overall Product Length : 16 MM [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 1
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 18 - 16.5
- Aluminum Wire Size (MM) : .82 - 1.17
- Magnet Wire Size (AWG) : 18.5 - 16.5, 19 - 17
- Magnet Wire Size (MM) : .9 - 1.13, 1.1 - 1.2
- Overall Product Length : 16 MM [.63 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Mechanical Attachment
- Contact Mating Retention Type : Barbs, Dimple
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1742996-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
2 suppliers
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details