TE Connectivity Power Contacts 1766160-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Mating Post Length (INCH) : .47 Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Height : 3.56 MM  [.14 INCH ] Length : 11.95 MM  [.47 INCH ] Width : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : 7 - 8.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13815 - 16775 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention Type : Lock, Locking Bump Operation/Applicatio n Circuit Application : Power Other Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Mating Post Length (INCH) : .47 Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Height : 3.56 MM  [.14 INCH ] Length : 11.95 MM  [.47 INCH ] Width : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : 7 - 8.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13815 - 16775 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention Type : Lock, Locking Bump Operation/Applicatio n Circuit Application : Power Other Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1766160-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1766160-1
Power Contacts 1766160-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Mating Post Length (INCH) : .47 Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Dimensions Height : 3.56 MM  [.14 INCH ] Length : 11.95 MM  [.47 INCH ] Width : 7.62 MM  [.3 INCH ] Wire Size (MMSQ) : 7 - 8.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13815 - 16775 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention Type : Lock, Locking Bump Operation/Applicatio n Circuit Application : Power Other Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 50 MICM  [1.27 MICIN ]
  • Mating Pin Diameter : 3.6 MM  [.142 INCH ]
  • Mating Post Length (INCH) : .47
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Height : 3.56 MM  [.14 INCH ]
  • Length : 11.95 MM  [.47 INCH ]
  • Width : 7.62 MM  [.3 INCH ]
  • Wire Size (MMSQ) : 7 - 8.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13815 - 16775

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : UL 1977
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention Type : Lock, Locking Bump

Operation/Application


  • Circuit Application : Power

Other


  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766160-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details