TE Connectivity
Magnet Wire Terminals
1742347-1
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .95 - 1.15 Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 24
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .95 - 1.15 Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 24
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : .95 - 1.15 Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ] Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking Identification Number : 24
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Contact Underplating Material : None
- Magnet Wire Terminal Type : Poke-In
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (MM) : .95 - 1.15
- Magnet Wire Size (AWG) : 19 - 17
- Magnet Wire Size (MM) : .91 - 1.15
- Product Length : 7.87 MM [.31 INCH ]
- Stock Thickness (Magnet Wire Side) : .4 MM [.016 INCH ]
- Terminal Height : 7.87 MM [.31 INCH ]
Identification Marking
- Identification Number : 24
Industry Standards
- Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment
- Mating Retention Type : Dimple
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1742347-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 17 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details