TE Connectivity Power Contacts 1738007-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 440 Operating Voltage (VDC) : 279.84 Identification Marking Contact Color Code : Green Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 440 Operating Voltage (VDC) : 279.84 Identification Marking Contact Color Code : Green Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1738007-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1738007-1
Power Contacts 1738007-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM  [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 440 Operating Voltage (VDC) : 279.84 Identification Marking Contact Color Code : Green Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Nickel
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Orientation : Right Angle
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .76 MM  [.03 INCH ]
  • Wire Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Accepts Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 440
  • Operating Voltage (VDC) : 279.84

Identification Marking


  • Contact Color Code : Green

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1738007-1
Product Name Power Contacts
North American 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details