TE Connectivity Connector Contacts 179227-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Socket Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Socket Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 179227-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
179227-1
Connector Contacts 179227-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Rectangular Contact Type : Socket Mating Pin Diameter : .6 MM  [.023 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Shape & Form : Rectangular
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.023 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 179227-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers