TE Connectivity
Wire-to-Board Connector Contacts
1766816-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 75
- Contact Mating Area Plating Material : Silver
- Contact Type : Pin
- Mating Pin Diameter : 3.6 MM [.142 INCH ]
Dimensions
- Wire Size (MMSQ) : 5.26 - 8.36
- Wire Size (AWG) : 10 - 8
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766816-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details