TE Connectivity
PCB Terminals
1742428-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 2.41 MM [.095 INCH ] PCB Hole Diameter : 1.17 MM [.046 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 7.37 MM [.294 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 2.41 MM [.095 INCH ] PCB Hole Diameter : 1.17 MM [.046 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 7.37 MM [.294 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions Extension Below Board : 2.41 MM [.095 INCH ] PCB Hole Diameter : 1.17 MM [.046 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 7.37 MM [.294 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 2.41 MM [.095 INCH ]
- PCB Hole Diameter : 1.17 MM [.046 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 7.37 MM [.294 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A111070CT-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A111070TR-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
1742428-1 |
A111070CT-ND |
A111070TR-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Features
RoHS
North American
24 AWG
International
0.2000 to 0.2400 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0810 to 0.2050 mm2
View Details