TE Connectivity
Power Contacts
1738008-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Green
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Green
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .76 MM [.03 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Green
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Nickel
- Contact Mating Area Plating Material Thickness : .76 - 76 MICM [30 MICIN ]
- Contact Orientation : Right Angle
- Contact Size : Size 22
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .76 MM [.03 INCH ]
- Wire Contact Termination Area Plating Material : Nickel
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : Green
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Power Contact Type : Contact
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1738008-1 |
|
Product Name
|
Power Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details