TE Connectivity Power Contacts 1766197-1

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (AWG) : 10 - 8 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Crimp Termination Type - Premate Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (AWG) : 10 - 8 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Crimp Termination Type - Premate Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1766197-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1766197-1
Power Contacts 1766197-1
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 8 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 3.6 MM  [.142 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (AWG) : 10 - 8 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Crimp Termination Type - Premate Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : 8
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]
  • Mating Pin Diameter : 3.6 MM  [.142 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Wire Size (AWG) : 10 - 8

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Crimp Termination Type - Premate

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766197-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details