TE Connectivity
Quick Disconnects
175036-1
Description
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.83 MM [.11 - .19 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC [14 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.83 MM [.11 - .19 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC [14 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.83 MM [.11 - .19 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC [14 - 302 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Steel
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 2.79 - 4.83 MM [.11 - .19 INCH ]
- Terminal Material Thickness : .3 MM [.012 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -10 - 150 DEGC [14 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
175036-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details